Quarktwin Technology Ltd. RF Antennas ANT2090

Description
159MHz, 666MHz Yagi RF Antenna 88MHz ~ 230MHz, 470MHz ~ 862MHz 10dBi, 13dBi UHF Bracket Mount
Description
159MHz, 666MHz Yagi RF Antenna 88MHz ~ 230MHz, 470MHz ~ 862MHz 10dBi, 13dBi UHF Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT2090 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT2090
RF Antennas ANT2090
159MHz, 666MHz Yagi RF Antenna 88MHz ~ 230MHz, 470MHz ~ 862MHz 10dBi, 13dBi UHF Bracket Mount

159MHz, 666MHz Yagi RF Antenna 88MHz ~ 230MHz, 470MHz ~ 862MHz 10dBi, 13dBi UHF Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT2090
Product Name RF Antennas
Technology Type Yagi; Yagi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details