Quarktwin Technology Ltd. RF Antennas ANT2086

Description
451MHz Yagi, 4-Element RF Antenna 40MHz ~ 862MHz 10dBi, 13dBi VHF, UHF Bracket Mount
Description
451MHz Yagi, 4-Element RF Antenna 40MHz ~ 862MHz 10dBi, 13dBi VHF, UHF Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT2086 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT2086
RF Antennas ANT2086
451MHz Yagi, 4-Element RF Antenna 40MHz ~ 862MHz 10dBi, 13dBi VHF, UHF Bracket Mount

451MHz Yagi, 4-Element RF Antenna 40MHz ~ 862MHz 10dBi, 13dBi VHF, UHF Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT2086
Product Name RF Antennas
Technology Type Yagi; Yagi, 4-Element
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details