Quarktwin Technology Ltd. RF Antennas ANT1041

Description
1.582GHz GPS Ceramic Patch RF Antenna 1.579GHz ~ 1.585GHz -2dBi Solder Adhesive
Datasheet
Description
1.582GHz GPS Ceramic Patch RF Antenna 1.579GHz ~ 1.585GHz -2dBi Solder Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT1041 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT1041
RF Antennas ANT1041
1.582GHz GPS Ceramic Patch RF Antenna 1.579GHz ~ 1.585GHz -2dBi Solder Adhesive

1.582GHz GPS Ceramic Patch RF Antenna 1.579GHz ~ 1.585GHz -2dBi Solder Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT1041
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details