Quarktwin Technology Ltd. RF Antennas ANT1030

Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1597GHz ~ 1.607GHz 5.2dBi, 3.7dBi, 4.9dBi Solder Adhesive
Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1597GHz ~ 1.607GHz 5.2dBi, 3.7dBi, 4.9dBi Solder Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT1030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT1030
RF Antennas ANT1030
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1597GHz ~ 1.607GHz 5.2dBi, 3.7dBi, 4.9dBi Solder Adhesive

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1597GHz ~ 1.607GHz 5.2dBi, 3.7dBi, 4.9dBi Solder Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT1030
Product Name RF Antennas
Applications Beidou, GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Multi-Band Antennas - 1408054 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details