Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 27I-15-100-0

Description
CBLE CARRIER 1.97H X 5.91W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 5.91W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 27I-15-100-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
27I-15-100-0
Cable and Hose Carriers, Drag Chains 27I-15-100-0
CBLE CARRIER 1.97H X 5.91W 1=1FT

CBLE CARRIER 1.97H X 5.91W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 27I-15-100-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Roller Chains - 474919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Agricultural Roller Chain Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
Features Attachment Chain
# of Strands Single
View Details
Joint Way International, Inc.
Specs
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
Features Double Pitch Roller Chain
View Details