Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2700-17-200-0

Description
CBLE CARRIER 1.97H X 6.89W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 6.89W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2700-17-200-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2700-17-200-0
Cable and Hose Carriers, Drag Chains 2700-17-200-0
CBLE CARRIER 1.97H X 6.89W 1=1FT

CBLE CARRIER 1.97H X 6.89W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2700-17-200-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

4.24 Pitch, High-Tensile Steel, Zinc Plated (non-RoHS) Ladder Chain - A 6C88M21 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; High-Tensile Steel, Zinc Plated (non-RoHS)
Chain Pitch 0.1669 inch (4.24 mm)
View Details
Conveyor Chain(ZE Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 2 to 12 inch (50.8 to 305 mm)
View Details
Roller Chains - 6124809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
ASME / ANSI Standard Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details