Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2700-15-250-0

Description
CBLE CARRIER 1.97H X 5.91W 1=1FT
Description
CBLE CARRIER 1.97H X 5.91W 1=1FT
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Cable and Hose Carrier, part number 2700-15-250-0, is designed for efficient cable management in various applications. It features a snap-open mechanism that allows for easy access from either the left or right side, enhancing usability during installation and maintenance. The carrier is part of the 2700 series, which is specifically designed to snap open along the outer radius, making it suitable for long travel lengths, with a maximum unsupported length of 6.56 ft (2 m) and a fill weight of approximately 1.09 lbs/ft (1.62 kg/m). This product supports modular interior separation and integrated strain relief, which can be beneficial for organizing cables and hoses effectively. It is constructed from igumid G material, which can withstand temperatures ranging from -40°F (-40°C) to +248°F (+120°C), and has a flammability classification of UL94 HB. The carrier is also available in an ESD version upon request, making it suitable for sensitive electronic applications. Engineers looking for a reliable and flexible cable management solution may find this product advantageous for projects requiring durability and ease of access.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Cable and Hose Carrier, part number 2700-15-250-0, is designed for efficient cable management in various applications. It features a snap-open mechanism that allows for easy access from either the left or right side, enhancing usability during installation and maintenance. The carrier is part of the 2700 series, which is specifically designed to snap open along the outer radius, making it suitable for long travel lengths, with a maximum unsupported length of 6.56 ft (2 m) and a fill weight of approximately 1.09 lbs/ft (1.62 kg/m). This product supports modular interior separation and integrated strain relief, which can be beneficial for organizing cables and hoses effectively. It is constructed from igumid G material, which can withstand temperatures ranging from -40°F (-40°C) to +248°F (+120°C), and has a flammability classification of UL94 HB. The carrier is also available in an ESD version upon request, making it suitable for sensitive electronic applications. Engineers looking for a reliable and flexible cable management solution may find this product advantageous for projects requiring durability and ease of access.

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2700-15-250-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2700-15-250-0
Cable and Hose Carriers, Drag Chains 2700-15-250-0
CBLE CARRIER 1.97H X 5.91W 1=1FT

CBLE CARRIER 1.97H X 5.91W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2700-15-250-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6252 inch (15.88 mm)
View Details
Stainless Steel Roller Chain With Straight Side Plates -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch 0.5000 to 1.5 inch (12.7 to 38.1 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chain - high load / no lubrication required - Renold Syno PB Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 62944 lbs (? to 28546 kg)
View Details