Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2700-05-150-0

Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2700-05-150-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2700-05-150-0
Cable and Hose Carriers, Drag Chains 2700-05-150-0
CBLE CARRIER 1.97H X 1.97W 1=1FT

CBLE CARRIER 1.97H X 1.97W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2700-05-150-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Side Bow Chain For Pushing Window -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Corrosion Resistant Roller Chain - Stainless Steel Chain - Renold Plc.
Specs
Material Stainless Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
View Details