Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 27-15-250-0

Description
CBLE CARRIER 1.97H X 5.91W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 5.91W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 27-15-250-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
27-15-250-0
Cable and Hose Carriers, Drag Chains 27-15-250-0
CBLE CARRIER 1.97H X 5.91W 1=1FT

CBLE CARRIER 1.97H X 5.91W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 27-15-250-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Cast Iron Chain 4103F29 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 3.08 inch (78.11 mm)
Maximum Allowable Load 3200 lbs (1451 kg)
View Details
Roller Chains - 1845727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
LINK CHAIN - RC40D-200 - W.M. Berg
Specs
Material DELRINr
Chain Class / Application Power Transmission Chain
Chain Pitch 0.5000 inch (12.7 mm)
View Details