Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 27-10-075-0

Description
CBLE CARRIER 1.97H X 3.94W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 3.94W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 27-10-075-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
27-10-075-0
Cable and Hose Carriers, Drag Chains 27-10-075-0
CBLE CARRIER 1.97H X 3.94W 1=1FT

CBLE CARRIER 1.97H X 3.94W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 27-10-075-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Multile Plate Bearing Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 1.18 to 4.33 inch (30 to 110 mm)
Tensile Strength 4496 to 281000 lbs (2039 to 127438 kg)
View Details
0.286
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2860 inch (7.26 mm)
View Details
Corrosion Resistant Roller Chain - Stainless Steel Chain - Renold Plc.
Specs
Material Stainless Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
View Details