Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 27-07-200-0

Description
CBLE CARRIER 1.97H X 2.95W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 2.95W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 27-07-200-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
27-07-200-0
Cable and Hose Carriers, Drag Chains 27-07-200-0
CBLE CARRIER 1.97H X 2.95W 1=1FT

CBLE CARRIER 1.97H X 2.95W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 27-07-200-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

10 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Cast Iron Chain (4 Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 to 6 inch (41.5 to 152 mm)
Maximum Allowable Load 1400 to 3500 lbs (635 to 1587 kg)
View Details
Roller Chains - 813378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Corrosion Resistant Roller Chain - Zinc Plated Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 30573 lbs (? to 13865 kg)
View Details