Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 27-07-100-0

Description
CBLE CARRIER 1.97H X 2.95W 1=1FT
Description
CBLE CARRIER 1.97H X 2.95W 1=1FT
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Cable and Hose Carrier, part number 27-07-100-0, is designed for moderate load applications with a width of 2.95 inches (75 mm) and a height of 3.58 inches (91 mm). It features a modular interior separation and large pins for extended service life. The chain is easy to assemble and disassemble, making it suitable for various installation methods, including vertical and side-mounted configurations. The product supports unsupported lengths of up to 3.28 feet (1 m) for side-mounted applications and can accommodate travel lengths from 32.8 feet (10 m) to a maximum of 394 feet (120 m). It operates effectively at speeds up to 65.6 feet per second (20 m/s) and can withstand temperatures ranging from -40°F (-40°C) to +248°F (+120°C). The flammability class is rated as VDE 0304 IIC UL94 HB, ensuring compliance with safety standards. This product is ideal for applications requiring integrated strain relief and cable-friendly interiors.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Cable and Hose Carrier, part number 27-07-100-0, is designed for moderate load applications with a width of 2.95 inches (75 mm) and a height of 3.58 inches (91 mm). It features a modular interior separation and large pins for extended service life. The chain is easy to assemble and disassemble, making it suitable for various installation methods, including vertical and side-mounted configurations. The product supports unsupported lengths of up to 3.28 feet (1 m) for side-mounted applications and can accommodate travel lengths from 32.8 feet (10 m) to a maximum of 394 feet (120 m). It operates effectively at speeds up to 65.6 feet per second (20 m/s) and can withstand temperatures ranging from -40°F (-40°C) to +248°F (+120°C). The flammability class is rated as VDE 0304 IIC UL94 HB, ensuring compliance with safety standards. This product is ideal for applications requiring integrated strain relief and cable-friendly interiors.

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 27-07-100-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
27-07-100-0
Cable and Hose Carriers, Drag Chains 27-07-100-0
CBLE CARRIER 1.97H X 2.95W 1=1FT

CBLE CARRIER 1.97H X 2.95W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 27-07-100-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 6125054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
Chain Pitch 0.3150 inch (8 mm)
# of Strands Single
View Details
Palm Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 4 inch (102 mm)
View Details
Renold Sovereign -  - Renold Canada
Renold Canada
Specs
Material Steel / Hardened Steel
ANSI Pitch 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1")
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
View Details