Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 27-05-075-0

Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 27-05-075-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
27-05-075-0
Cable and Hose Carriers, Drag Chains 27-05-075-0
CBLE CARRIER 1.97H X 1.97W 1=1FT

CBLE CARRIER 1.97H X 1.97W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 27-05-075-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Welded Straight Sidebar Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 2.61 to 6.05 inch (66.27 to 154 mm)
Tensile Strength 24054 to 85424 lbs (10909 to 38741 kg)
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 66 lbs (29.93 kg)
View Details
Roller Chain - no lubrication required - Renold Syno PC Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 62944 lbs (? to 28546 kg)
View Details