Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2600-17-063-0

Description
CBLE CARRIER 1.97H X 6.89W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 6.89W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2600-17-063-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2600-17-063-0
Cable and Hose Carriers, Drag Chains 2600-17-063-0
CBLE CARRIER 1.97H X 6.89W 1=1FT

CBLE CARRIER 1.97H X 6.89W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2600-17-063-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 474919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Wide Series Welded Offset Sidebar Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 6 to 8 inch (152 to 203 mm)
Tensile Strength 38216 to 80928 lbs (17332 to 36702 kg)
View Details
0.353
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.3530 inch (8.97 mm)
View Details
Corrosion Resistant Roller Chain - Zinc Plated Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 30573 lbs (? to 13865 kg)
View Details