Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2600-09-150-0

Description
CBLE CARRIER 1.97H X 3.94W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 3.94W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2600-09-150-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2600-09-150-0
Cable and Hose Carriers, Drag Chains 2600-09-150-0
CBLE CARRIER 1.97H X 3.94W 1=1FT

CBLE CARRIER 1.97H X 3.94W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2600-09-150-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6125082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Cast Iron Chain 488K1/488K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1600 lbs (726 kg)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 175 lbs (79.37 kg)
View Details
Corrosion Resistant Roller Chain - Nickel Plated Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 2 inch (9.53 to 50.8 mm)
Tensile Strength ? to 47770 lbs (? to 21664 kg)
View Details