Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2600-07-075-0

Description
CBLE CARRIER 1.97H X 2.95W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 2.95W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2600-07-075-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2600-07-075-0
Cable and Hose Carriers, Drag Chains 2600-07-075-0
CBLE CARRIER 1.97H X 2.95W 1=1FT

CBLE CARRIER 1.97H X 2.95W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2600-07-075-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Roller Chains - 665307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Palm Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 4 inch (102 mm)
View Details
Oilfield Chain -  - Renold Plc.
Specs
Chain Class / Application Oil Field Chain
Chain Pitch 1 to 3 inch (25.4 to 76.2 mm)
Tensile Strength ? to 319216 lbs (? to 144769 kg)
View Details