Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2600-05-075-0

Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 1.97W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2600-05-075-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2600-05-075-0
Cable and Hose Carriers, Drag Chains 2600-05-075-0
CBLE CARRIER 1.97H X 1.97W 1=1FT

CBLE CARRIER 1.97H X 1.97W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2600-05-075-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Roller Connecting Link - A 6Y 7M25RL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Cast Iron Chain 488K1/488K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1600 lbs (726 kg)
View Details
Roller Chains - 1463759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
High Strength/Lift Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details