Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 26-17-125-0

Description
CBLE CARRIER 1.97H X 6.89W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 6.89W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 26-17-125-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
26-17-125-0
Cable and Hose Carriers, Drag Chains 26-17-125-0
CBLE CARRIER 1.97H X 6.89W 1=1FT

CBLE CARRIER 1.97H X 6.89W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 26-17-125-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1463753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Welded Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 2.61 to 4 inch (66.27 to 102 mm)
Maximum Allowable Load 2500 to 102 lbs (1134 to 46.08 kg)
# of Strands Single
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 29 lbs (13.15 kg)
View Details
Oilfield Chain -  - Renold Plc.
Specs
Chain Class / Application Oil Field Chain
Chain Pitch 1 to 3 inch (25.4 to 76.2 mm)
Tensile Strength ? to 319216 lbs (? to 144769 kg)
View Details