Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 26-15-150-0

Description
CBLE CARRIER 1.97H X 5.91W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 5.91W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 26-15-150-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
26-15-150-0
Cable and Hose Carriers, Drag Chains 26-15-150-0
CBLE CARRIER 1.97H X 5.91W 1=1FT

CBLE CARRIER 1.97H X 5.91W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 26-15-150-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 474919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Cast Iron Chain 488K1/488K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1600 lbs (726 kg)
View Details
Asphalt Conveyor Chain and Drag Conveyor Chain -  - Renold Plc.
Specs
Chain Class / Application Conveyor Chain; Asphalt Bucket Elevator, Cranked Link Drive, Paver Machine Chain
Rollers Rollers
Links Offset Link
View Details