Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 26-12-100-0

Description
CBLE CARRIER 1.97H X 4.92W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 4.92W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 26-12-100-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
26-12-100-0
Cable and Hose Carriers, Drag Chains 26-12-100-0
CBLE CARRIER 1.97H X 4.92W 1=1FT

CBLE CARRIER 1.97H X 4.92W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 26-12-100-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller bushing, Stainless Steel Roller Chain Type Connecting Link - A 6Y 7-14BL - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
View Details
Conveyor Chain(FVT Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.97 to 15.75 inch (50 to 400 mm)
Tensile Strength 8992 to 107904 lbs (4078 to 48936 kg)
View Details
Roller Chains - 7204170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
 - Standard Attachment Chain - Renold Plc.
Specs
Material Steel / Hardened Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2362 to 1.5 inch (6 to 38.1 mm)
View Details