Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 26-10-100-0

Description
CBLE CARRIER 1.97H X 3.94W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 3.94W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 26-10-100-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
26-10-100-0
Cable and Hose Carriers, Drag Chains 26-10-100-0
CBLE CARRIER 1.97H X 3.94W 1=1FT

CBLE CARRIER 1.97H X 3.94W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 26-10-100-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Conveyor Chain(FV Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.57 to 12.4 inch (40 to 315 mm)
Tensile Strength 8992 to 31472 lbs (4078 to 14273 kg)
View Details
0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.1850 inch (4.7 mm)
View Details
Amusement Park Chain -  - Renold Plc.
Specs
Chain Class / Application Conveyor Chain; Amusement Park Roller Coster / Water Rides
View Details