Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 26-07-100-0

Description
CBLE CARRIER 1.97H X 2.95W 1=1FT
Datasheet
Description
CBLE CARRIER 1.97H X 2.95W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 26-07-100-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
26-07-100-0
Cable and Hose Carriers, Drag Chains 26-07-100-0
CBLE CARRIER 1.97H X 2.95W 1=1FT

CBLE CARRIER 1.97H X 2.95W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 26-07-100-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1463750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Cast Iron Chain CC600 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.52 inch (64 mm)
Maximum Allowable Load 110 lbs (49.89 kg)
View Details
20 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Knuckle and Studbush Conveyor Chain -  - Renold Plc.
Specs
Chain Class / Application Conveyor Chain
Rollers Rollers
Links Straight Link
View Details