Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2500-09-100-0

Description
CBLE CARRIER 1.38H X 3.54W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 3.54W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2500-09-100-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2500-09-100-0
Cable and Hose Carriers, Drag Chains 2500-09-100-0
CBLE CARRIER 1.38H X 3.54W 1=1FT

CBLE CARRIER 1.38H X 3.54W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2500-09-100-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Cast Iron Chain BRH188 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1950 lbs (884 kg)
View Details
Connecting (Snap) pitch, Stainless Steel Roller Chain Type Connecting Link - A 6Y 7-14CHA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
View Details
Corrosion Resistant Roller Chain - Zinc Plated Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 30573 lbs (? to 13865 kg)
View Details