Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2500-05-150-0

Description
CBLE CARRIER 1.38H X 2.24W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 2.24W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2500-05-150-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2500-05-150-0
Cable and Hose Carriers, Drag Chains 2500-05-150-0
CBLE CARRIER 1.38H X 2.24W 1=1FT

CBLE CARRIER 1.38H X 2.24W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2500-05-150-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.3750 inch (9.52 mm)
View Details
Roller Chains - 6125105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
C Type Steel Agricultural Chain with Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 24 (38.10mm)
View Details
Power Transmission Chain - Roller Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Rollers Rollers
Links Straight Link
View Details