Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 250-10-125-0

Description
CBLE CARRIER 1.38H X 4.06W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 4.06W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 250-10-125-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
250-10-125-0
Cable and Hose Carriers, Drag Chains 250-10-125-0
CBLE CARRIER 1.38H X 4.06W 1=1FT

CBLE CARRIER 1.38H X 4.06W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 250-10-125-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1463774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Cast Iron Chain BRH188 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1950 lbs (884 kg)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Power Transmission Chain - Roller Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Rollers Rollers
Links Straight Link
View Details