Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 250-07-175-0

Description
CBLE CARRIER 1.38H X 3.03W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 3.03W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 250-07-175-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
250-07-175-0
Cable and Hose Carriers, Drag Chains 250-07-175-0
CBLE CARRIER 1.38H X 3.03W 1=1FT

CBLE CARRIER 1.38H X 3.03W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 250-07-175-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
0.250
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 700 lbs (317 kg)
View Details
Cast Iron Chain (H Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.31 to 6 inch (58.62 to 152 mm)
Maximum Allowable Load 1170 to 4200 lbs (531 to 1905 kg)
View Details
Asphalt Conveyor Chain and Drag Conveyor Chain -  - Renold Plc.
Specs
Chain Class / Application Conveyor Chain; Asphalt Bucket Elevator, Cranked Link Drive, Paver Machine Chain
Rollers Rollers
Links Offset Link
View Details