Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 250-05-225-0

Description
CBLE CARRIER 1.38H X 2.24W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 2.24W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 250-05-225-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
250-05-225-0
Cable and Hose Carriers, Drag Chains 250-05-225-0
CBLE CARRIER 1.38H X 2.24W 1=1FT

CBLE CARRIER 1.38H X 2.24W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 250-05-225-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Short Pitch Precision Roller Chain(A Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.2500 to 3 inch (6.35 to 76.2 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Power Transmission Chain - Roller Chain - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Rollers Rollers
Links Straight Link
View Details