Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 2400-05-225-0

Description
CBLE CARRIER 1.38H X 2.24W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 2.24W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2400-05-225-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2400-05-225-0
Cable and Hose Carriers, Drag Chains 2400-05-225-0
CBLE CARRIER 1.38H X 2.24W 1=1FT

CBLE CARRIER 1.38H X 2.24W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2400-05-225-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Double Pius Speed Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch 0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 1845724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
Chain Pitch 0.6248 inch (15.87 mm)
# of Strands Single
View Details
LINK CHAIN - RC25N-230 - W.M. Berg
Specs
Material NYLATRONr
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2500 inch (6.35 mm)
View Details