Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 240-07-125-0

Description
CBLE CARRIER 1.38H X 3.03W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 3.03W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 240-07-125-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
240-07-125-0
Cable and Hose Carriers, Drag Chains 240-07-125-0
CBLE CARRIER 1.38H X 3.03W 1=1FT

CBLE CARRIER 1.38H X 3.03W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 240-07-125-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 475007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Cast Iron Chain (4 Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 to 6 inch (41.5 to 152 mm)
Maximum Allowable Load 1400 to 3500 lbs (635 to 1587 kg)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; High-Tensile Steel, 400 Series
Chain Pitch 0.2500 inch (6.35 mm)
View Details
 - Standard Attachment Chain - Renold Plc.
Specs
Material Steel / Hardened Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2362 to 1.5 inch (6 to 38.1 mm)
View Details