Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 240-07-100-0

Description
CBLE CARRIER 1.38H X 3.03W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 3.03W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 240-07-100-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
240-07-100-0
Cable and Hose Carriers, Drag Chains 240-07-100-0
CBLE CARRIER 1.38H X 3.03W 1=1FT

CBLE CARRIER 1.38H X 3.03W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 240-07-100-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Short Pitch Precision Roller Chain(B Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.3150 to 4.5 inch (8 to 114 mm)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 175 lbs (79.37 kg)
View Details
Single Strand Chain - 15 16 000 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details