Quarktwin Technology Ltd. Cable and Hose Carriers, Drag Chains 240-05-075-0

Description
CBLE CARRIER 1.38H X 2.24W 1=1FT
Datasheet
Description
CBLE CARRIER 1.38H X 2.24W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 240-05-075-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
240-05-075-0
Cable and Hose Carriers, Drag Chains 240-05-075-0
CBLE CARRIER 1.38H X 2.24W 1=1FT

CBLE CARRIER 1.38H X 2.24W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 240-05-075-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
Chain Pitch 0.6248 inch (15.87 mm)
# of Strands Single
View Details
Spring Clip pitch, Chain Roller Chain Type Connecting Link - A 6Q 7-25SCCL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Stainless Steel Hollow Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Pitch 0.5000 to 2 inch (12.7 to 50.8 mm)
Tensile Strength 1753 to 1.79E6 lbs (795 to 811013 kg)
View Details
Asphalt Conveyor Chain and Drag Conveyor Chain -  - Renold Plc.
Specs
Chain Class / Application Conveyor Chain; Asphalt Bucket Elevator, Cranked Link Drive, Paver Machine Chain
Rollers Rollers
Links Offset Link
View Details