Quarktwin Technology Ltd. RF Antennas 2130103

Description
DCS, DECT, GSM, UMTS, WLAN RF Antenna 1.7GHz ~ 2.5GHz 9dBd, 11.1dBi SMA Female Bracket Mount
Datasheet
Description
DCS, DECT, GSM, UMTS, WLAN RF Antenna 1.7GHz ~ 2.5GHz 9dBd, 11.1dBi SMA Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2130103 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2130103
RF Antennas 2130103
DCS, DECT, GSM, UMTS, WLAN RF Antenna 1.7GHz ~ 2.5GHz 9dBd, 11.1dBi SMA Female Bracket Mount

DCS, DECT, GSM, UMTS, WLAN RF Antenna 1.7GHz ~ 2.5GHz 9dBd, 11.1dBi SMA Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 2130103
Product Name RF Antennas
Applications DCS, DECT, GSM, UMTS, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details