Quarktwin Technology Ltd. RF Antennas 2130003

Description
3.75GHz DCS, GSM, UMTS, WiMAX, WLAN RF Antenna 1.5GHz ~ 6GHz 17dBi SMA Female Bracket Mount
Datasheet
Description
3.75GHz DCS, GSM, UMTS, WiMAX, WLAN RF Antenna 1.5GHz ~ 6GHz 17dBi SMA Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2130003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2130003
RF Antennas 2130003
3.75GHz DCS, GSM, UMTS, WiMAX, WLAN RF Antenna 1.5GHz ~ 6GHz 17dBi SMA Female Bracket Mount

3.75GHz DCS, GSM, UMTS, WiMAX, WLAN RF Antenna 1.5GHz ~ 6GHz 17dBi SMA Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 2130003
Product Name RF Antennas
Applications DCS, GSM, UMTS, WiMAX, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details