Quarktwin Technology Ltd. RF Antennas 099172

Description
10GHz 4G, 5G, Bluetooth, LoRa, LTE, Wi-Fi Horn RF Antenna 2GHz ~ 18GHz 20dBi N Type Female Base Mount
Description
10GHz 4G, 5G, Bluetooth, LoRa, LTE, Wi-Fi Horn RF Antenna 2GHz ~ 18GHz 20dBi N Type Female Base Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 099172 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
099172
RF Antennas 099172
10GHz 4G, 5G, Bluetooth, LoRa, LTE, Wi-Fi Horn RF Antenna 2GHz ~ 18GHz 20dBi N Type Female Base Mount

10GHz 4G, 5G, Bluetooth, LoRa, LTE, Wi-Fi Horn RF Antenna 2GHz ~ 18GHz 20dBi N Type Female Base Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 099172
Product Name RF Antennas
Applications 4G, 5G, Bluetooth, LoRa, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details