Quarktwin Technology Ltd. RF Antennas 08-ANT-0952-WH-E

Description
2.4GHz, 5.7GHz General Purpose Whip, Straight RF Antenna 2.2GHz ~ 2.6GHz, 5.4GHz ~ 6GHz 3dBi TNC Male Connector Mount
Description
2.4GHz, 5.7GHz General Purpose Whip, Straight RF Antenna 2.2GHz ~ 2.6GHz, 5.4GHz ~ 6GHz 3dBi TNC Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 08-ANT-0952-WH-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
08-ANT-0952-WH-E
RF Antennas 08-ANT-0952-WH-E
2.4GHz, 5.7GHz General Purpose Whip, Straight RF Antenna 2.2GHz ~ 2.6GHz, 5.4GHz ~ 6GHz 3dBi TNC Male Connector Mount

2.4GHz, 5.7GHz General Purpose Whip, Straight RF Antenna 2.2GHz ~ 2.6GHz, 5.4GHz ~ 6GHz 3dBi TNC Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 08-ANT-0952-WH-E
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details