The Netbell-K-E2M is a network-enabled bell system designed for applications such as schools, office buildings, and factories. It features a built-in web server that allows users to control and schedule alerts remotely via a web browser, eliminating the need for additional software installation. The device supports up to 500 web-based event schedules and offers user-programmable bell ringing durations. This model includes a high-output 6-inch bell with a sound level of 86 dB and can accommodate external bell kits for larger coverage areas, reaching up to 24,000 square feet. It is equipped with a rechargeable battery that maintains the real-time clock for up to two weeks during power outages. The Netbell-K-E2M operates within a temperature range of 0 to +60 degrees Celsius and is housed in a NEMA-rated enclosure, ensuring durability in various environments. The system is suitable for both standalone and networked configurations, making it versatile for different installation scenarios.
IP Bell System General Purpose
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 01-910-00049 |
| Product Name | Industrial Equipment |