The Netbell-KB, part number 01-910-00022, is a network-enabled alert system designed for industrial environments such as factories and warehouses. It features a built-in web server that allows users to schedule and control bell ringing events remotely via a web browser, without the need for additional software installation. The device supports up to 500 web-based event schedules, which can be programmed for specific durations. This model includes a high-quality 4-inch buzzer with an adjustable volume of up to 110 dBa at 1 meter, making it suitable for areas with high ambient noise levels. It also has an external buzzer output for connecting an additional buzzer, enhancing its signaling capabilities. The Netbell-KB is equipped with a rechargeable battery that maintains the real-time clock and settings for up to 7 days during power outages. Constructed in a NEMA-rated enclosure, the device is designed for durability and can operate in temperatures ranging from 0 to +60 degrees Celsius. It is powered by a 24VAC supply, which is included, and comes with all necessary mounting hardware. The system supports standard protocols such as HTTP, SMTP, and SNTP, ensuring compatibility with various network configurations.
IP Buzzer System General Purpose
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 01-910-00022 |
| Product Name | Industrial Equipment |