The Quarktwin Technology Ltd. product with part number 01-910-00013 is the Netbell-K, an all-in-one bell system designed for remote access and scheduling of alert signals in various environments such as schools, office buildings, and factories. This device features a built-in web server that allows users to manage and schedule bell ringing events through a web browser without the need for additional software. The Netbell-K includes a high-output 6-inch bell rated at 86 dB and supports up to 500 programmable event schedules. It is equipped with a rechargeable battery that maintains the real-time clock for up to two weeks during power outages. The device can function as a standalone unit or as part of a network, making it suitable for locations where running additional wiring is impractical. The enclosure is IP66 rated, ensuring durability in various environmental conditions. The system also includes a manual bell control option for emergencies and comes with all necessary installation accessories. Overall, the Netbell-K is designed for ease of use and flexibility in managing alert systems across multiple locations.
IP Bell System General Purpose
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 01-910-00013 |
| Product Name | Industrial Equipment |