Quantum Storage Systems Starter Unit, 18 Single Sided, 7 Basket; No. Of Bins Quantum Storage WS70-SS18-7S

Description
STARTER UNIT, 18" SINGLE SIDED, 7 BASKET; No. of Bins:7; Height:70"; Width:11.875"; Length:18"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STARTER UNIT, 18" SINGLE SIDED, 7 BASKET; No. of Bins:7; Height:70"; Width:11.875"; Length:18"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starter Unit, 18 Single Sided, 7 Basket; No. Of Bins Quantum Storage - 42AC8634 - Newark, An Avnet Company
Chicago, IL, United States
Starter Unit, 18 Single Sided, 7 Basket; No. Of Bins Quantum Storage
42AC8634
Starter Unit, 18 Single Sided, 7 Basket; No. Of Bins Quantum Storage 42AC8634
STARTER UNIT, 18" SINGLE SIDED, 7 BASKET; No. of Bins:7; Height:70"; Width:11.875"; Length:18"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

STARTER UNIT, 18" SINGLE SIDED, 7 BASKET; No. of Bins:7; Height:70"; Width:11.875"; Length:18"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC8634
Product Name Starter Unit, 18 Single Sided, 7 Basket; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 7596387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Length 26 inch (650 mm)
Width 39 inch (1000 mm)
View Details