Quantum Storage Systems Starter Unit, 18 Single Sided, 7 Basket; No. Of Bins Quantum Storage WS70-SS18-4S3L

Description
STARTER UNIT, 18" SINGLE SIDED, 7 BASKET; No. of Bins:7; Height:70"; Width:17.875"; Length:18"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STARTER UNIT, 18" SINGLE SIDED, 7 BASKET; No. of Bins:7; Height:70"; Width:17.875"; Length:18"; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starter Unit, 18 Single Sided, 7 Basket; No. Of Bins Quantum Storage - 42AC8633 - Newark, An Avnet Company
Chicago, IL, United States
Starter Unit, 18 Single Sided, 7 Basket; No. Of Bins Quantum Storage
42AC8633
Starter Unit, 18 Single Sided, 7 Basket; No. Of Bins Quantum Storage 42AC8633
STARTER UNIT, 18" SINGLE SIDED, 7 BASKET; No. of Bins:7; Height:70"; Width:17.875"; Length:18"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

STARTER UNIT, 18" SINGLE SIDED, 7 BASKET; No. of Bins:7; Height:70"; Width:17.875"; Length:18"; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC8633
Product Name Starter Unit, 18 Single Sided, 7 Basket; No. Of Bins Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details