Quantum Storage Systems Dust Shelf, 18x18, Partition Wall Sys; Shelf Depth Quantum Storage WS-1818DSHC

Description
DUST SHELF, 18"X18", PARTITION WALL SYS; Shelf Depth:18"; Shelf Width:18"; Load Capacity:-; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DUST SHELF, 18"X18", PARTITION WALL SYS; Shelf Depth:18"; Shelf Width:18"; Load Capacity:-; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Shelf, 18x18, Partition Wall Sys; Shelf Depth Quantum Storage - 42AC8624 - Newark, An Avnet Company
Chicago, IL, United States
Dust Shelf, 18x18, Partition Wall Sys; Shelf Depth Quantum Storage
42AC8624
Dust Shelf, 18x18, Partition Wall Sys; Shelf Depth Quantum Storage 42AC8624
DUST SHELF, 18"X18", PARTITION WALL SYS; Shelf Depth:18"; Shelf Width:18"; Load Capacity:-; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

DUST SHELF, 18"X18", PARTITION WALL SYS; Shelf Depth:18"; Shelf Width:18"; Load Capacity:-; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8624
Product Name Dust Shelf, 18x18, Partition Wall Sys; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Mobile shelving & Mini-Racking - SRE4005M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details