OPEN WIRE SHELVING, 6SHELVES, 16BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:74"; Width:24"; Length:48"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC6762 |
| Product Name | Open Wire Shelving, 6Shelves, 16Bin, Clr; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving; Wire |
| Shelving/Racking Options | Open |
| Capacity | 400 lbs (181 kg) |