Quantum Storage Systems Open Wire Shelving, 6Shelves, 16Bin, Blu; Shelving Unit Type Quantum Storage WRSL6-74-2448-953BL

Description
OPEN WIRE SHELVING, 6SHELVES, 16BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:74"; Width:24"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 16BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:74"; Width:24"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 16Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8028 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 16Bin, Blu; Shelving Unit Type Quantum Storage
44AC8028
Open Wire Shelving, 6Shelves, 16Bin, Blu; Shelving Unit Type Quantum Storage 44AC8028
OPEN WIRE SHELVING, 6SHELVES, 16BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:74"; Width:24"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 16BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:74"; Width:24"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8028
Product Name Open Wire Shelving, 6Shelves, 16Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2686920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Mini-Racking - SRE5156S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details