Quantum Storage Systems Open Wire Shelving, 6Shelves, 16Bin, Clr; Shelving Unit Type Quantum Storage WRSL6-74-1848-260CL

Description
OPEN WIRE SHELVING, 6SHELVES, 16BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:74"; Width:18"; Length:48"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 16BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:74"; Width:18"; Length:48"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 16Bin, Clr; Shelving Unit Type Quantum Storage - 42AC6760 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 16Bin, Clr; Shelving Unit Type Quantum Storage
42AC6760
Open Wire Shelving, 6Shelves, 16Bin, Clr; Shelving Unit Type Quantum Storage 42AC6760
OPEN WIRE SHELVING, 6SHELVES, 16BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:74"; Width:18"; Length:48"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 16BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:74"; Width:18"; Length:48"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6760
Product Name Open Wire Shelving, 6Shelves, 16Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Rack Rails - 500550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details