UTILITY CART, 2 WIRE SHELVES, SS; Height:37.5"; Width:24"; Length:42"; Load Capacity:1200lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 42AC6741 |
| Product Name | Utility Cart, 2 Wire Shelves, Ss; Height Quantum Storage |
| Capacity | 1200 lbs (544 kg) |