Quantum Storage Systems Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage WRS5-86-2124SS

Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:21"; Length:24"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:21"; Length:24"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC6987 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC6987
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC6987
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:21"; Length:24"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:21"; Length:24"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6987
Product Name Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3026 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details