Quantum Storage Systems Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage WRS5-74-2124SS

Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:21"; Length:24"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:21"; Length:24"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC6957 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC6957
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC6957
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:21"; Length:24"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:21"; Length:24"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6957
Product Name Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details