Quantum Storage Systems Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage WRS5-74-1454SS

Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:14"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:14"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC6946 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC6946
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC6946
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:14"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:14"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6946
Product Name Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Racks - 1863318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details