Quantum Storage Systems Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage WRS5-63-1848SS

Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:18"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:18"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid Shelving Starter Kit from Newark, An Avnet Company, features a robust design suitable for various storage needs. This shelving unit includes five shelves and four posts, constructed from stainless steel, ensuring durability and resistance to corrosion. The unit has a height of 63 inches, a width of 18 inches, and a length of 48 inches, making it a compact solution for storage in limited spaces. It has a load capacity of 600 pounds, allowing for substantial weight distribution across the shelves. This product is also RoHS compliant, indicating it meets environmental safety standards. The kit is designed for easy assembly and can be complemented with add-on units for expanded storage options.

Datasheet Summary
Powered by GS/AI

The Solid Shelving Starter Kit from Newark, An Avnet Company, features a robust design suitable for various storage needs. This shelving unit includes five shelves and four posts, constructed from stainless steel, ensuring durability and resistance to corrosion. The unit has a height of 63 inches, a width of 18 inches, and a length of 48 inches, making it a compact solution for storage in limited spaces. It has a load capacity of 600 pounds, allowing for substantial weight distribution across the shelves. This product is also RoHS compliant, indicating it meets environmental safety standards. The kit is designed for easy assembly and can be complemented with add-on units for expanded storage options.

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC6923 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC6923
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC6923
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:18"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:18"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6923
Product Name Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details