Quantum Storage Systems Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage WRS5-54-2130SS

Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:21"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:21"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC6898 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC6898
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC6898
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:21"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:21"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6898
Product Name Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Mini-Racking - SRE5081W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details